Festo Corporation Input module CP-E16-M12X2-5POL

Description
input module CP-E16-M12X2-5POL With 16 inputs. ATEX category Gas=II 3G, Explosion ignition protection type Gas=Ex nA IIC T5 X Gc, ATEX category Dust=II 3D, Explosion ignition protection type Dust=Ex tc IIIC T80°C X Dc IP65, Explosion-proof ambient temperature=-5°C <= Ta <= +50°C
Request a Quote Datasheet
Description
input module CP-E16-M12X2-5POL With 16 inputs. ATEX category Gas=II 3G, Explosion ignition protection type Gas=Ex nA IIC T5 X Gc, ATEX category Dust=II 3D, Explosion ignition protection type Dust=Ex tc IIIC T80°C X Dc IP65, Explosion-proof ambient temperature=-5°C <= Ta <= +50°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Input module - CP-E16-M12X2-5POL - Festo Corporation
Islandia, NY, United States
Input module
CP-E16-M12X2-5POL
Input module CP-E16-M12X2-5POL
input module CP-E16-M12X2-5POL With 16 inputs. ATEX category Gas=II 3G, Explosion ignition protection type Gas=Ex nA IIC T5 X Gc, ATEX category Dust=II 3D, Explosion ignition protection type Dust=Ex tc IIIC T80°C X Dc IP65, Explosion-proof ambient temperature=-5°C <= Ta <= +50°C

input module CP-E16-M12X2-5POL With 16 inputs. ATEX category Gas=II 3G, Explosion ignition protection type Gas=Ex nA IIC T5 X Gc, ATEX category Dust=II 3D, Explosion ignition protection type Dust=Ex tc IIIC T80°C X Dc IP65, Explosion-proof ambient temperature=-5°C <= Ta <= +50°C

Supplier's Site Datasheet
VDC Logic I/O Module - 22115418 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
22115418
VDC Logic I/O Module 22115418
INPUT MODULE, COMPACT PERFORMANCE, PNP SWITCHING, CP CONNECTION, 5 PIN FEMALE CONNECTION, 8 PLUG IN SOCKET W/ M12 THREAD, 16 DIGITAL INPUT, W/ LED STATUS DISPLAY. FREE 2 YEAR RADWELL WARRANTY

INPUT MODULE, COMPACT PERFORMANCE, PNP SWITCHING, CP CONNECTION, 5 PIN FEMALE CONNECTION, 8 PLUG IN SOCKET W/ M12 THREAD, 16 DIGITAL INPUT, W/ LED STATUS DISPLAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Data Acquisition I/O Modules and Instruments
Product Number CP-E16-M12X2-5POL 22115418
Product Name Input module VDC Logic I/O Module
Data Acquisition Input Module
Unlock Full Specs
to access all available technical data

Similar Products

Input Module - VIGCP-03-FB - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Bus node - CPX-FB39 - Festo Corporation
Festo Corporation
Specs
Network Options Foundation Fieldbus
Operating Temperature 23 to 122 F (-5 to 50 C)
View Details
Output Module - CPX-8DA-H - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
X3 I/O Module - CP-E08-M8-CL - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details