Automationdirect.com VDC Logic I/O Module C0-04DA-1

Description
OUTPUT MODULE, ANALOG TYPE, 4-CHANNEL OUTPUT, 12-BIT OUTPUT RESOLUTION, SOURCING ANALOG OUTPUT SIGNAL, CURRENT OUTPUT SIGNAL TYPE, REMOVABLE TERMINAL BLOCK, 4-20 MA - OUTPUT CURRENT SIGNAL RANGE, EXTERNA POWERL 24 VDC REQD. FREE 2 YEAR RADWELL WARRANTY
Description
OUTPUT MODULE, ANALOG TYPE, 4-CHANNEL OUTPUT, 12-BIT OUTPUT RESOLUTION, SOURCING ANALOG OUTPUT SIGNAL, CURRENT OUTPUT SIGNAL TYPE, REMOVABLE TERMINAL BLOCK, 4-20 MA - OUTPUT CURRENT SIGNAL RANGE, EXTERNA POWERL 24 VDC REQD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
VDC Logic I/O Module - 42283235 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
42283235
VDC Logic I/O Module 42283235
OUTPUT MODULE, ANALOG TYPE, 4-CHANNEL OUTPUT, 12-BIT OUTPUT RESOLUTION, SOURCING ANALOG OUTPUT SIGNAL, CURRENT OUTPUT SIGNAL TYPE, REMOVABLE TERMINAL BLOCK, 4-20 MA - OUTPUT CURRENT SIGNAL RANGE, EXTERNA POWERL 24 VDC REQD. FREE 2 YEAR RADWELL WARRANTY

OUTPUT MODULE, ANALOG TYPE, 4-CHANNEL OUTPUT, 12-BIT OUTPUT RESOLUTION, SOURCING ANALOG OUTPUT SIGNAL, CURRENT OUTPUT SIGNAL TYPE, REMOVABLE TERMINAL BLOCK, 4-20 MA - OUTPUT CURRENT SIGNAL RANGE, EXTERNA POWERL 24 VDC REQD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category I/O Modules and Instruments
Product Number 42283235
Product Name VDC Logic I/O Module
Unlock Full Specs
to access all available technical data

Similar Products

Digital Input/Output Module - DIOM - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Form Factor Stand-alone
Analog Outputs Analog Voltage Output; Analog Current Output
User Interface None
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details