J Thermocouple Input Isolated
I/O MODULE, 1 ANALOG INPUT, 1 DIGITAL OUTPUT, RESOLUTION 12 BIT, SIGNAL INPUT TYPE, J THERMOCOUPLE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
OPTO 22 PLCs/Machine Control AD5T
| Opto 22 | Radwell International | Classic Automation LLC | |
|---|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | I/O Modules and Instruments | Data Acquisition |
| Product Number | AD5T | 4840847 | AD5T |
| Product Name | Thermocouple Input Isolated | VDC Logic I/O Module | Type J Thermocouple Analog Input Module |
| Form Factor | Stand-alone | ||
| User Interface | Computer Programmable | ||
| Application | General Lab & Industrial | ||
| Agency Approval | CE | ||
| Analog Channels | 1 # |