0 - 5 Amp Input Isolated
I/O MODULE, STANDARD ANALOG INPUT, 0-5 AMP AC/DC ISOLATED INPUT, SINGLE CHANNEL, 12 BIT RESOLUTION, +/- 25MA ACCURACY, .02 OHM IMPEDANCE. FREE 2 YEAR RADWELL WARRANTY
| Opto 22 | Radwell International | |
|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | I/O Modules and Instruments |
| Product Number | AD16T | 4840831 |
| Product Name | Amp Input Isolated | VDC Logic I/O Module |
| Form Factor | Stand-alone | |
| User Interface | Computer Programmable | |
| Application | General Lab & Industrial | |
| Agency Approval | CE | |
| Analog Channels | 1 # |