Acromag, Inc. BusWorks™ 900 MB Series Thermocouple/Millivolt Input Module 924MB-0900

Description
4 input channels, thermocouple (types J, K, T, R, S, E, B, N) or millivolt (±100mV DC) input 4 alarm channels, open drain MOSFETS (1A DC loads, 0 to 35V DC) 10 to 36V DC, 24V AC power Modbus-RTU high-speed RS-485 This signal conditioner is a four-channel analog input module with four discrete outputs. It filters and linearizes thermocouple inputs while providing isolation between input, output, power, and network circuits. Cold junction compensation and upscale/downscale sensor break detection are standard. AC and DC power sources are supported with nonpolarized, diode-coupled terminals. The programmable inputs accommodate eight thermocouple types plus wide-range millivolt signals. Flexible discrete outputs operate as alarms or on/off controllers. As limit alarms, each discrete output can be configured with high and/or low setpoints exclusively tied to an analog input channel. Alarm trips function without host communication enabling low-cost stand-alone alarms as well as local backup for the primary control system. Otherwise, on/off control is based on commands issued by the host system. Combining flexible transmitter functions, mixed signal I/O, alarm support, and a network interface in a single package, makes this instrument extremely powerful. Multi-channel design adds cost-efficiency and allows high-density mounting. Plus, safe, rugged construction makes these modules reliable for use in both control room and distributed field I/O applications. Custom module configurations are also possible (consult factory for details). Features Standard Modbus-RTU protocol with high-speed RS-485 communication (up to 115K bps) 16-bit sigma-delta A/D yields 0.1°C resolution and 0.5°C measurement accuracy Thermocouple linearization and sensor break detection ensure reliable measurements Four discrete outputs enable local temperature limit alarms or host-controlled on/off switching Heavy-duty 1A solid-state relays provide dependable on/off control of industrial devices Self-calibration lowers maintenance costs by reducing periodic manual calibration checks Watchdog timers provide a configurable failsafe output state for use when host I/O communication is lost Four-way isolation eliminates potential ground loops between power, input, output and network circuitry Self-diagnostics monitor microcontroller activity to detect operational failures (lock-up) and execute a reset to restore communication Operating temperature: -25°C to +70°C (-13°F to +158°F).
Datasheet
Description
4 input channels, thermocouple (types J, K, T, R, S, E, B, N) or millivolt (±100mV DC) input 4 alarm channels, open drain MOSFETS (1A DC loads, 0 to 35V DC) 10 to 36V DC, 24V AC power Modbus-RTU high-speed RS-485 This signal conditioner is a four-channel analog input module with four discrete outputs. It filters and linearizes thermocouple inputs while providing isolation between input, output, power, and network circuits. Cold junction compensation and upscale/downscale sensor break detection are standard. AC and DC power sources are supported with nonpolarized, diode-coupled terminals. The programmable inputs accommodate eight thermocouple types plus wide-range millivolt signals. Flexible discrete outputs operate as alarms or on/off controllers. As limit alarms, each discrete output can be configured with high and/or low setpoints exclusively tied to an analog input channel. Alarm trips function without host communication enabling low-cost stand-alone alarms as well as local backup for the primary control system. Otherwise, on/off control is based on commands issued by the host system. Combining flexible transmitter functions, mixed signal I/O, alarm support, and a network interface in a single package, makes this instrument extremely powerful. Multi-channel design adds cost-efficiency and allows high-density mounting. Plus, safe, rugged construction makes these modules reliable for use in both control room and distributed field I/O applications. Custom module configurations are also possible (consult factory for details). Features Standard Modbus-RTU protocol with high-speed RS-485 communication (up to 115K bps) 16-bit sigma-delta A/D yields 0.1°C resolution and 0.5°C measurement accuracy Thermocouple linearization and sensor break detection ensure reliable measurements Four discrete outputs enable local temperature limit alarms or host-controlled on/off switching Heavy-duty 1A solid-state relays provide dependable on/off control of industrial devices Self-calibration lowers maintenance costs by reducing periodic manual calibration checks Watchdog timers provide a configurable failsafe output state for use when host I/O communication is lost Four-way isolation eliminates potential ground loops between power, input, output and network circuitry Self-diagnostics monitor microcontroller activity to detect operational failures (lock-up) and execute a reset to restore communication Operating temperature: -25°C to +70°C (-13°F to +158°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BusWorks™ 900 MB Series Thermocouple/Millivolt Input Module - 924MB-0900 - Acromag, Inc.
Wixom, MI, United States
BusWorks™ 900 MB Series Thermocouple/Millivolt Input Module
924MB-0900
BusWorks™ 900 MB Series Thermocouple/Millivolt Input Module 924MB-0900
4 input channels, thermocouple (types J, K, T, R, S, E, B, N) or millivolt (±100mV DC) input 4 alarm channels, open drain MOSFETS (1A DC loads, 0 to 35V DC) 10 to 36V DC, 24V AC power Modbus-RTU high-speed RS-485 This signal conditioner is a four-channel analog input module with four discrete outputs. It filters and linearizes thermocouple inputs while providing isolation between input, output, power, and network circuits. Cold junction compensation and upscale/downscale sensor break detection are standard. AC and DC power sources are supported with nonpolarized, diode-coupled terminals. The programmable inputs accommodate eight thermocouple types plus wide-range millivolt signals. Flexible discrete outputs operate as alarms or on/off controllers. As limit alarms, each discrete output can be configured with high and/or low setpoints exclusively tied to an analog input channel. Alarm trips function without host communication enabling low-cost stand-alone alarms as well as local backup for the primary control system. Otherwise, on/off control is based on commands issued by the host system. Combining flexible transmitter functions, mixed signal I/O, alarm support, and a network interface in a single package, makes this instrument extremely powerful. Multi-channel design adds cost-efficiency and allows high-density mounting. Plus, safe, rugged construction makes these modules reliable for use in both control room and distributed field I/O applications. Custom module configurations are also possible (consult factory for details). Features Standard Modbus-RTU protocol with high-speed RS-485 communication (up to 115K bps) 16-bit sigma-delta A/D yields 0.1°C resolution and 0.5°C measurement accuracy Thermocouple linearization and sensor break detection ensure reliable measurements Four discrete outputs enable local temperature limit alarms or host-controlled on/off switching Heavy-duty 1A solid-state relays provide dependable on/off control of industrial devices Self-calibration lowers maintenance costs by reducing periodic manual calibration checks Watchdog timers provide a configurable failsafe output state for use when host I/O communication is lost Four-way isolation eliminates potential ground loops between power, input, output and network circuitry Self-diagnostics monitor microcontroller activity to detect operational failures (lock-up) and execute a reset to restore communication Operating temperature: -25°C to +70°C (-13°F to +158°F).
  • 4 input channels, thermocouple (types J, K, T, R, S, E, B, N) or millivolt (±100mV DC) input
  • 4 alarm channels, open drain MOSFETS (1A DC loads, 0 to 35V DC)
  • 10 to 36V DC, 24V AC power
  • Modbus-RTU high-speed RS-485

This signal conditioner is a four-channel analog input module with four discrete outputs. It filters and linearizes thermocouple inputs while providing isolation between input, output, power, and network circuits. Cold junction compensation and upscale/downscale sensor break detection are standard. AC and DC power sources are supported with nonpolarized, diode-coupled terminals.

The programmable inputs accommodate eight thermocouple types plus wide-range millivolt signals. Flexible discrete outputs operate as alarms or on/off controllers. As limit alarms, each discrete output can be configured with high and/or low setpoints exclusively tied to an analog input channel. Alarm trips function without host communication enabling low-cost stand-alone alarms as well as local backup for the primary control system. Otherwise, on/off control is based on commands issued by the host system.

Combining flexible transmitter functions, mixed signal I/O, alarm support, and a network interface in a single package, makes this instrument extremely powerful. Multi-channel design adds cost-efficiency and allows high-density mounting. Plus, safe, rugged construction makes these modules reliable for use in both control room and distributed field I/O applications. Custom module configurations are also possible (consult factory for details).

Features

  • Standard Modbus-RTU protocol with high-speed RS-485 communication (up to 115K bps)
  • 16-bit sigma-delta A/D yields 0.1°C resolution and 0.5°C measurement accuracy
  • Thermocouple linearization and sensor break detection ensure reliable measurements
  • Four discrete outputs enable local temperature limit alarms or host-controlled on/off switching
  • Heavy-duty 1A solid-state relays provide dependable on/off control of industrial devices
  • Self-calibration lowers maintenance costs by reducing periodic manual calibration checks
  • Watchdog timers provide a configurable failsafe output state for use when host I/O communication is lost
  • Four-way isolation eliminates potential ground loops between power, input, output and network circuitry
  • Self-diagnostics monitor microcontroller activity to detect operational failures (lock-up) and execute a reset to restore communication
  • Operating temperature: -25°C to +70°C (-13°F to +158°F).
Supplier's Site Datasheet
VDC Logic I/O Module - 202822640 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
202822640
VDC Logic I/O Module 202822640
DISCONTINUED BY MANUFACTURER, MODBUS, RTU INPUT MODULE, THERMOCOUPLE/MILIVOL T MODBUS, WITH LIMIT ALARMS, 4 INPUT CHANNELS, 10-36 VDC, 1.4 WATTS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MODBUS, RTU INPUT MODULE, THERMOCOUPLE/MILIVOLT MODBUS, WITH LIMIT ALARMS, 4 INPUT CHANNELS, 10-36 VDC, 1.4 WATTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Acromag, Inc. Radwell International
Product Category Data Acquisition I/O Modules and Instruments
Product Number 924MB-0900 202822640
Product Name BusWorks™ 900 MB Series Thermocouple/Millivolt Input Module VDC Logic I/O Module
Data Acquisition Input Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Timer / Counter Output
User Interface None
Host Connection RS232/422/485
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCI-1750SO-AE-ND - DigiKey
Specs
Outputs Analog Voltage Output
Resolution 16 bits
DC Voltage 2 ~ 50V
View Details
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-13 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details