Automationdirect.com VDC Logic I/O Module C2-08AR-6C

Description
DISCRETE/ANALOG COMBO MODULE, 4 INPUT + 2 OUTPUT ANALOG CHANNELS, 4 DISCRETE INPUT POINTS, 4 DISCRETE OUTPUT POINTS, 12-BIT INPUT/OUTPUT RESOLUTION, 120 VAC INPUT, 6-240 VAC/6-27 VDC OUTPUT, 1 AMP / POINT, (4) FORM A (SPST) RELAYS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCRETE/ANALOG COMBO MODULE, 4 INPUT + 2 OUTPUT ANALOG CHANNELS, 4 DISCRETE INPUT POINTS, 4 DISCRETE OUTPUT POINTS, 12-BIT INPUT/OUTPUT RESOLUTION, 120 VAC INPUT, 6-240 VAC/6-27 VDC OUTPUT, 1 AMP / POINT, (4) FORM A (SPST) RELAYS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
VDC Logic I/O Module - 141259825 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
141259825
VDC Logic I/O Module 141259825
DISCRETE/ANALOG COMBO MODULE, 4 INPUT + 2 OUTPUT ANALOG CHANNELS, 4 DISCRETE INPUT POINTS, 4 DISCRETE OUTPUT POINTS, 12-BIT INPUT/OUTPUT RESOLUTION, 120 VAC INPUT, 6-240 VAC/6-27 VDC OUTPUT, 1 AMP / POINT, (4) FORM A (SPST) RELAYS. FREE 2 YEAR RADWELL WARRANTY

DISCRETE/ANALOG COMBO MODULE, 4 INPUT + 2 OUTPUT ANALOG CHANNELS, 4 DISCRETE INPUT POINTS, 4 DISCRETE OUTPUT POINTS, 12-BIT INPUT/OUTPUT RESOLUTION, 120 VAC INPUT, 6-240 VAC/6-27 VDC OUTPUT, 1 AMP / POINT, (4) FORM A (SPST) RELAYS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category I/O Modules and Instruments
Product Number 141259825
Product Name VDC Logic I/O Module
Unlock Full Specs
to access all available technical data

Similar Products

DSCA40/41 Analog Voltage Input Signal Conditioners, Wide Bandwidth - DSCA40/41-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output
Agency Approval CE
View Details
16 x digital out Ex e - profibus-interface-16-x-digital-out-ex-e - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 16 C)
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details