I/O MODULE, CURRENT RATING: 20MA, NO. OF ANALOG INPUTS: 1, NO. OF DIGITAL OUTPUTS: 1, NO. OF OUTPUTS: 1, RESOLUTION: 12 BITS, SIGNAL INPUT TYPE: 4-20MA, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Opto 22 | Radwell International | |
|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | I/O Modules and Instruments |
| Product Number | AD3 | 34383 |
| Product Name | Input Module | VDC Logic I/O Module |
| Form Factor | Stand-alone | |
| User Interface | Computer Programmable | |
| Application | General Lab & Industrial | |
| Agency Approval | CE, UL | |
| Analog Channels | 1 # |