G1 100 Ohm RTD Analog Input Isolated
MODULE, EXPANSION MODULE, I/O MODULE, SUPPLY VOLTAGE 5 VDC, INPUT CURRENT= 170 MA, INPUT RESISTANCE= 100 OHMS (PLATINUM), 5 PIN I/O MOUNTING BOARD, ISOLATION VOLATAGE 4000 VAC, ONE I/O PORT. FREE 2 YEAR RADWELL WARRANTY
| Opto 22 | Radwell International | Classic Automation LLC | |
|---|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | I/O Modules and Instruments | Data Acquisition |
| Product Number | AD10T2 | 219955 | AD10T2 |
| Product Name | Analog Input Isolated | VDC Logic I/O Module | 100 Ohm RTD Analog Input Isolated |
| Form Factor | Stand-alone | ||
| User Interface | Computer Programmable | ||
| Application | General Lab & Industrial | ||
| Agency Approval | CE | ||
| Analog Channels | 1 # |