Opto 22 VDC Input AD6

Description
0 To +5 VDC Input
Datasheet
Description
0 To +5 VDC Input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VDC Input - AD6 - Opto 22
Temecula, CA, USA
VDC Input
AD6
VDC Input AD6
0 To +5 VDC Input

0 To +5 VDC Input

Supplier's Site Datasheet
VDC Logic I/O Module - 4840853 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
4840853
VDC Logic I/O Module 4840853
I/O MODULE, CURRENT RATING:-, PRODUCT RANGE:-, NO. OF ANALOG INPUTS:1, NO. OF DIGITAL OUTPUTS:1, NO. OF OUTPUTS:1, RESOLUTION:12 BITS, SIGNAL INPUT TYPE:0 TO 5VDC, SUPPLY VOLTAGE MAX:5VDC, SUPPLY VOLTAGE MIN:0VDC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

I/O MODULE, CURRENT RATING:-, PRODUCT RANGE:-, NO. OF ANALOG INPUTS:1, NO. OF DIGITAL OUTPUTS:1, NO. OF OUTPUTS:1, RESOLUTION:12 BITS, SIGNAL INPUT TYPE:0 TO 5VDC, SUPPLY VOLTAGE MAX:5VDC, SUPPLY VOLTAGE MIN:0VDC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Opto 22 Radwell International
Product Category Data Acquisition Systems and Instruments I/O Modules and Instruments
Product Number AD6 4840853
Product Name VDC Input VDC Logic I/O Module
Form Factor Stand-alone
User Interface Computer Programmable
Application General Lab & Industrial
Agency Approval CE, UL
Analog Channels 1 #
Unlock Full Specs
to access all available technical data