Automationdirect.com VDC Logic I/O Module C2-08D2-6C

Description
DISCRETE/ANALOG COMBO MODULE, 4 INPUT + 2 OUTPUT ANALOG CHANNELS, 4 DISCRETE INPUT POINTS, 4 DISCRETE OUTPUT POINTS, 24 VDC INPUT/OUTPUT, 12-BIT INPUT/OUTPUT RESOLUTION, .1 AMP / POINT, CURRENT ANALOG INPUT/OUTPUT SIGNAL TYPE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCRETE/ANALOG COMBO MODULE, 4 INPUT + 2 OUTPUT ANALOG CHANNELS, 4 DISCRETE INPUT POINTS, 4 DISCRETE OUTPUT POINTS, 24 VDC INPUT/OUTPUT, 12-BIT INPUT/OUTPUT RESOLUTION, .1 AMP / POINT, CURRENT ANALOG INPUT/OUTPUT SIGNAL TYPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
VDC Logic I/O Module - 141258908 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
141258908
VDC Logic I/O Module 141258908
DISCRETE/ANALOG COMBO MODULE, 4 INPUT + 2 OUTPUT ANALOG CHANNELS, 4 DISCRETE INPUT POINTS, 4 DISCRETE OUTPUT POINTS, 24 VDC INPUT/OUTPUT, 12-BIT INPUT/OUTPUT RESOLUTION, .1 AMP / POINT, CURRENT ANALOG INPUT/OUTPUT SIGNAL TYPE. FREE 2 YEAR RADWELL WARRANTY

DISCRETE/ANALOG COMBO MODULE, 4 INPUT + 2 OUTPUT ANALOG CHANNELS, 4 DISCRETE INPUT POINTS, 4 DISCRETE OUTPUT POINTS, 24 VDC INPUT/OUTPUT, 12-BIT INPUT/OUTPUT RESOLUTION, .1 AMP / POINT, CURRENT ANALOG INPUT/OUTPUT SIGNAL TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category I/O Modules and Instruments
Product Number 141258908
Product Name VDC Logic I/O Module
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
I/O Expanders - 216254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor PC Board
Host Connection I2C
Agency Approval RoHS Compliant
View Details
Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
User Interface None
View Details
Analog Output Module - 1756-OF8/A - Classic Automation LLC
Allen-Bradley / Rockwell Automation
View Details