0 To +5 VDC Input Isolated
I/O MODULE, CURRENT RATING:-, PRODUCT RANGE:-, NO. OF ANALOG INPUTS:1, NO. OF DIGITAL OUTPUTS:1, NO. OF OUTPUTS:1, RESOLUTION:12 BITS, SIGNAL INPUT TYPE:0 TO 5VDC, SUPPLY VOLTAGE MAX:5VDC, SUPPLY VOLTAGE MIN:0VDC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Opto 22 | Radwell International | |
|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | I/O Modules and Instruments |
| Product Number | AD6T | 4840858 |
| Product Name | VDC Input Isolated | VDC Logic I/O Module |
| Form Factor | Stand-alone | |
| User Interface | Computer Programmable | |
| Application | General Lab & Industrial | |
| Agency Approval | CE | |
| Analog Channels | 1 # |