Red Lion Controls, Inc. CSTC- 8 Channel Thermocouple Input Module CSTC8000

Description
Dedicated high density temperature input modules for the Modular Controller series Models available for thermocouple or RTD inputs Thermocouple input version provides independent type selection for each input Full isolated design offers 1 kV isolation between channels (CSTC8ISO only) Unused inputs can be disabled to increase overall reading rate Ideal for data-acquisition applications Auto addressing minimizes configuration time Can be used in conjunction with any CS series modules CSRTD600 and CSTC8000 are UL Listed
Datasheet
Description
Dedicated high density temperature input modules for the Modular Controller series Models available for thermocouple or RTD inputs Thermocouple input version provides independent type selection for each input Full isolated design offers 1 kV isolation between channels (CSTC8ISO only) Unused inputs can be disabled to increase overall reading rate Ideal for data-acquisition applications Auto addressing minimizes configuration time Can be used in conjunction with any CS series modules CSRTD600 and CSTC8000 are UL Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSTC- 8 Channel Thermocouple Input Module - CSTC8000 - Red Lion Controls, Inc.
York, PA, United States
CSTC- 8 Channel Thermocouple Input Module
CSTC8000
CSTC- 8 Channel Thermocouple Input Module CSTC8000
Dedicated high density temperature input modules for the Modular Controller series Models available for thermocouple or RTD inputs Thermocouple input version provides independent type selection for each input Full isolated design offers 1 kV isolation between channels (CSTC8ISO only) Unused inputs can be disabled to increase overall reading rate Ideal for data-acquisition applications Auto addressing minimizes configuration time Can be used in conjunction with any CS series modules CSRTD600 and CSTC8000 are UL Listed

Dedicated high density temperature input modules for the Modular Controller series
Models available for thermocouple or RTD inputs
Thermocouple input version provides independent type selection for each input
Full isolated design offers 1 kV isolation between channels (CSTC8ISO only)
Unused inputs can be disabled to increase overall reading rate
Ideal for data-acquisition applications
Auto addressing minimizes configuration time
Can be used in conjunction with any CS series modules
CSRTD600 and CSTC8000 are UL Listed

Supplier's Site Datasheet
VDC Logic I/O Module - 1278208 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
1278208
VDC Logic I/O Module 1278208
THERMOCOUPLE MODULE, MODULAR CONTROLLER SERIES, 8 CHANNEL, SCREW CLAMP TERMINALS, 24 VDC BACKPLANE @ 75MA. FREE 2 YEAR RADWELL WARRANTY

THERMOCOUPLE MODULE, MODULAR CONTROLLER SERIES, 8 CHANNEL, SCREW CLAMP TERMINALS, 24 VDC BACKPLANE @ 75MA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. Radwell International
Product Category Data Input Modules I/O Modules and Instruments
Product Number CSTC8000 1278208
Product Name CSTC- 8 Channel Thermocouple Input Module VDC Logic I/O Module
Unlock Full Specs
to access all available technical data

Similar Products

Input Module - 240 Series - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Form Factor DIN Rail
Host Connection USB
Agency Approval RoHS, CE
View Details
C4 Series Input Modules - C4IDC - Sensata Technologies
Specs
DC Voltage 2.5-32 VDC
DC Current 50 mA
AC Voltage 90-280 VAC
View Details
2 suppliers
SCM7B32/33 Isolated Process Current/Voltage Input Module - SCM7B32/33-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Filter / Amplifier Amplifier; Filter
Agency Approval CSA, CE
View Details
Air Gauge Interface Module - AGM - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Application General Lab & Industrial
Analog Channels 1 #
Inputs Air Gauge Spindles, Mandrels or Bore Heads
View Details