Watlow® Power Controller DA10-60C0-0000

Description
POWER CONTROLLER, DIN-A-MITE, 1 PHASE, 1 CONTROLLED LEG, NATURAL CONVECTION, 18 AMP, 277-600 VAC LINE AND LOAD VOLTAGE, 50/60 HZ, 4.5-32 VDC INPUT. FREE 2 YEAR RADWELL WARRANTY
Description
POWER CONTROLLER, DIN-A-MITE, 1 PHASE, 1 CONTROLLED LEG, NATURAL CONVECTION, 18 AMP, 277-600 VAC LINE AND LOAD VOLTAGE, 50/60 HZ, 4.5-32 VDC INPUT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Controller - 14479209 - Radwell International
Willingboro, NJ, United States
Power Controller
14479209
Power Controller 14479209
POWER CONTROLLER, DIN-A-MITE, 1 PHASE, 1 CONTROLLED LEG, NATURAL CONVECTION, 18 AMP, 277-600 VAC LINE AND LOAD VOLTAGE, 50/60 HZ, 4.5-32 VDC INPUT. FREE 2 YEAR RADWELL WARRANTY

POWER CONTROLLER, DIN-A-MITE, 1 PHASE, 1 CONTROLLED LEG, NATURAL CONVECTION, 18 AMP, 277-600 VAC LINE AND LOAD VOLTAGE, 50/60 HZ, 4.5-32 VDC INPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Controller -  - Radwell International
Willingboro, NJ, United States
Power Controller
Power Controller
WATLOW Controls & Indicators DA10-60C0-0000

WATLOW Controls & Indicators DA10-60C0-0000

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category SCR Power Controllers SCR Power Controllers
Product Number 14479209
Product Name Power Controller Power Controller
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

SCR Power Controllers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
SCR Control Phase Angle
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
Command Signal Analog Voltage (e.g. 0-5V); Analog Current (e.g. 4-20 mA); Potentiometer
View Details
Single-Phase Thyristor Regulator - JB Series - CHINO Works America Inc.
Specs
SCR Control Phase Angle; Zero Crossing
Operating Voltage 100 to 240 VAC
Phase Single Phase
View Details
R820 SCR Power Controllers -  - Viconics Technologies Inc.
Viconics Technologies Inc.
Specs
SCR Control Zero Crossing
Operating Voltage 240 - 600 VAC
Phase Single Phase (optional feature); Three-Phase (2-leg) (optional feature)
View Details
Digital Thyristor SCR Power Controller - Thyro-PX - Advanced Energy Industries, Inc.
Specs
SCR Control Phase Angle
Operating Voltage 500, 690 VAC
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
View Details