Schneider Electric, Ltd. Power Controller EM-1220

Description
DISCONTINUED BY MANUFACTURER, POWER / ENERGY METER, IP51, 10-60 DEGREE C / 14-140 DEGREE F, BACKLIGHT / LCD DISPLAY. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, POWER / ENERGY METER, IP51, 10-60 DEGREE C / 14-140 DEGREE F, BACKLIGHT / LCD DISPLAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Controller - 117707632 - Radwell International
Willingboro, NJ, United States
Power Controller
117707632
Power Controller 117707632
DISCONTINUED BY MANUFACTURER, POWER / ENERGY METER, IP51, 10-60 DEGREE C / 14-140 DEGREE F, BACKLIGHT / LCD DISPLAY. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER / ENERGY METER, IP51, 10-60 DEGREE C / 14-140 DEGREE F, BACKLIGHT / LCD DISPLAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category SCR Power Controllers
Product Number 117707632
Product Name Power Controller
Unlock Full Specs
to access all available technical data

Similar Products

SCR Power Controllers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
SCR Control Phase Angle
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
Command Signal Analog Voltage (e.g. 0-5V); Analog Current (e.g. 4-20 mA); Potentiometer
View Details
Specs
SCR Control Phase Angle
Operating Voltage 24 VAC - 690 VAC
Phase Three Phase (3-leg)
View Details
Three Phase Thyristor Regulator - JW Series - CHINO Works America Inc.
Specs
SCR Control Phase Angle; Zero Crossing
Operating Voltage 200 to 440 VAC
Phase Three-Phase (2-leg)
View Details
Heat Control System - MV-TPS - Solcon Solutions LLC
Solcon Solutions LLC
Specs
SCR Control Zero Crossing
Operating Voltage up to 13.8kV
Phase Three Phase (3-leg)
View Details