Watlow® Power Controller DB20-24C0-0000

Description
POWER SWITCHING DEVICE, DIN-A-MITE B, CONTROL INPUT, 3 PHASE, 2 CONTROLLED LEGS, NATURAL CONVECTION CURRENT RATING 18 AMP @ 50 DEGREES C, 120-240 VAC, 50/60 HZ, 4.5-32 VDC INPUT, CONTACTOR OUTPUT, NO ALARM, ENGLISH MANUAL. FREE 2 YEAR RADWELL WARRANTY
Description
POWER SWITCHING DEVICE, DIN-A-MITE B, CONTROL INPUT, 3 PHASE, 2 CONTROLLED LEGS, NATURAL CONVECTION CURRENT RATING 18 AMP @ 50 DEGREES C, 120-240 VAC, 50/60 HZ, 4.5-32 VDC INPUT, CONTACTOR OUTPUT, NO ALARM, ENGLISH MANUAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Controller - 41735244 - Radwell International
Willingboro, NJ, United States
Power Controller
41735244
Power Controller 41735244
POWER SWITCHING DEVICE, DIN-A-MITE B, CONTROL INPUT, 3 PHASE, 2 CONTROLLED LEGS, NATURAL CONVECTION CURRENT RATING 18 AMP @ 50 DEGREES C, 120-240 VAC, 50/60 HZ, 4.5-32 VDC INPUT, CONTACTOR OUTPUT, NO ALARM, ENGLISH MANUAL. FREE 2 YEAR RADWELL WARRANTY

POWER SWITCHING DEVICE, DIN-A-MITE B, CONTROL INPUT, 3 PHASE, 2 CONTROLLED LEGS, NATURAL CONVECTION CURRENT RATING 18 AMP @ 50 DEGREES C, 120-240 VAC, 50/60 HZ, 4.5-32 VDC INPUT, CONTACTOR OUTPUT, NO ALARM, ENGLISH MANUAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category SCR Power Controllers
Product Number 41735244
Product Name Power Controller
Phase Three-Phase (2-leg)
Unlock Full Specs
to access all available technical data

Similar Products

SCR Power Controllers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
SCR Control Phase Angle
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
Command Signal Analog Voltage (e.g. 0-5V); Analog Current (e.g. 4-20 mA); Potentiometer
View Details
Heat Control System - MV-TPS - Solcon Solutions LLC
Solcon Solutions LLC
Specs
SCR Control Zero Crossing
Operating Voltage up to 13.8kV
Phase Three Phase (3-leg)
View Details
R820 SCR Power Controllers -  - Viconics Technologies Inc.
Viconics Technologies Inc.
Specs
SCR Control Zero Crossing
Operating Voltage 240 - 600 VAC
Phase Single Phase (optional feature); Three-Phase (2-leg) (optional feature)
View Details
Specs
SCR Control Phase Angle
Operating Voltage 24 VAC - 690 VAC
Phase Three Phase (3-leg)
View Details