Watlow® Power Controller DB10-24F0-0000

Description
POWER SWITCHING DEVICE, DIN-A-MITE B, CONTROL INPUT, 1 PHASE, 1 CONTROLLED LEG, NATURAL CONVECTION CURRENT RATING 18 AMP @ 50 DEGREES C, 120-240 VAC, 50/60 HZ, 4-20 MA DC INPUT, VARIABLE TIME-BASE OUTPUT, NO ALARM, ENGLISH MANUAL. FREE 2 YEAR RADWELL WARRANTY
Description
POWER SWITCHING DEVICE, DIN-A-MITE B, CONTROL INPUT, 1 PHASE, 1 CONTROLLED LEG, NATURAL CONVECTION CURRENT RATING 18 AMP @ 50 DEGREES C, 120-240 VAC, 50/60 HZ, 4-20 MA DC INPUT, VARIABLE TIME-BASE OUTPUT, NO ALARM, ENGLISH MANUAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Controller - 37912233 - Radwell International
Willingboro, NJ, United States
Power Controller
37912233
Power Controller 37912233
POWER SWITCHING DEVICE, DIN-A-MITE B, CONTROL INPUT, 1 PHASE, 1 CONTROLLED LEG, NATURAL CONVECTION CURRENT RATING 18 AMP @ 50 DEGREES C, 120-240 VAC, 50/60 HZ, 4-20 MA DC INPUT, VARIABLE TIME-BASE OUTPUT, NO ALARM, ENGLISH MANUAL. FREE 2 YEAR RADWELL WARRANTY

POWER SWITCHING DEVICE, DIN-A-MITE B, CONTROL INPUT, 1 PHASE, 1 CONTROLLED LEG, NATURAL CONVECTION CURRENT RATING 18 AMP @ 50 DEGREES C, 120-240 VAC, 50/60 HZ, 4-20 MA DC INPUT, VARIABLE TIME-BASE OUTPUT, NO ALARM, ENGLISH MANUAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category SCR Power Controllers
Product Number 37912233
Product Name Power Controller
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

SCR Power Controllers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
SCR Control Phase Angle
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
Command Signal Analog Voltage (e.g. 0-5V); Analog Current (e.g. 4-20 mA); Potentiometer
View Details
PM3000 - 2PH Thyristor Power Controller -  - West Control Solutions
Specs
Operating Voltage 330 VAC - 600 VAC
Phase Other
Command Signal Analog Voltage (e.g. 0-5V) (optional feature); Analog Current (e.g. 4-20 mA) (optional feature); Potentiometer (optional feature); Other (optional feature)
View Details
Single-Phase Thyristor Regulator - JU Series - CHINO Works America Inc.
Specs
SCR Control Phase Angle; Zero Crossing
Operating Voltage 100 to 440VAC
Phase Single Phase
View Details
Heat Control System - MV-TPS - Solcon Solutions LLC
Solcon Solutions LLC
Specs
SCR Control Zero Crossing
Operating Voltage up to 13.8kV
Phase Three Phase (3-leg)
View Details