Schneider Electric, Ltd. Power Controller HU1003MC

Description
DISCONNECT SWITCH,MOTOR CONTROL MCC4. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONNECT SWITCH,MOTOR CONTROL MCC4. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Controller - 57516506 - Radwell International
Willingboro, NJ, United States
Power Controller
57516506
Power Controller 57516506
DISCONNECT SWITCH,MOTOR CONTROL MCC4. FREE 2 YEAR RADWELL WARRANTY

DISCONNECT SWITCH,MOTOR CONTROL MCC4. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category SCR Power Controllers
Product Number 57516506
Product Name Power Controller
Unlock Full Specs
to access all available technical data

Similar Products

SCR Power Controllers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
SCR Control Phase Angle
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
Command Signal Analog Voltage (e.g. 0-5V); Analog Current (e.g. 4-20 mA); Potentiometer
View Details
PM3000-3PH Thyristor Power Controller -  - West Control Solutions
Specs
SCR Control Phase Angle
Operating Voltage 330 VAC - 600 VAC
Phase Three Phase (3-leg)
View Details
Heat Control System - MV-TPS - Solcon Solutions LLC
Solcon Solutions LLC
Specs
SCR Control Zero Crossing
Operating Voltage up to 13.8kV
Phase Three Phase (3-leg)
View Details
Advanced Multi-Loop SCR Power Controller - C4-IR - Chromalox
Specs
SCR Control Phase Angle; Zero Crossing
Operating Voltage 480 V
Phase Single Phase; Three-Phase (2-leg)
View Details