Atlas Copco Industrial Technique AB Power Controller TC-4000-S-ES

Description
CONTROLLER, 3 PHASE, 380-480 VAC, 250 W, 50/60 HZ, IP43. FREE 2 YEAR RADWELL WARRANTY
Description
CONTROLLER, 3 PHASE, 380-480 VAC, 250 W, 50/60 HZ, IP43. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Controller - 68839130 - Radwell International
Willingboro, NJ, United States
Power Controller
68839130
Power Controller 68839130
CONTROLLER, 3 PHASE, 380-480 VAC, 250 W, 50/60 HZ, IP43. FREE 2 YEAR RADWELL WARRANTY

CONTROLLER, 3 PHASE, 380-480 VAC, 250 W, 50/60 HZ, IP43. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category SCR Power Controllers
Product Number 68839130
Product Name Power Controller
Phase Three Phase (3-leg)
Unlock Full Specs
to access all available technical data

Similar Products

SCR Power Controllers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
SCR Control Phase Angle
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
Command Signal Analog Voltage (e.g. 0-5V); Analog Current (e.g. 4-20 mA); Potentiometer
View Details
Relay S - 3PH Thyristor Power Controller -  - West Control Solutions
Specs
SCR Control Zero Crossing
Operating Voltage 24 VAC - 600 VAC
Phase Three Phase (3-leg)
View Details
Single-Phase Thyristor Regulator - JB Series - CHINO Works America Inc.
Specs
SCR Control Phase Angle; Zero Crossing
Operating Voltage 100 to 240 VAC
Phase Single Phase
View Details
Heat Control System - MV-TPS - Solcon Solutions LLC
Solcon Solutions LLC
Specs
SCR Control Zero Crossing
Operating Voltage up to 13.8kV
Phase Three Phase (3-leg)
View Details