Sprecher + Schuh Power Controller D7-N5G

Description
LED MODULE, GREEN, 120 VAC, 25 MA. FREE 2 YEAR RADWELL WARRANTY
Description
LED MODULE, GREEN, 120 VAC, 25 MA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Controller - 14748271 - Radwell International
Willingboro, NJ, United States
Power Controller
14748271
Power Controller 14748271
LED MODULE, GREEN, 120 VAC, 25 MA. FREE 2 YEAR RADWELL WARRANTY

LED MODULE, GREEN, 120 VAC, 25 MA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category SCR Power Controllers
Product Number 14748271
Product Name Power Controller
Unlock Full Specs
to access all available technical data

Similar Products

SCR Power Controllers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
SCR Control Phase Angle
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
Command Signal Analog Voltage (e.g. 0-5V); Analog Current (e.g. 4-20 mA); Potentiometer
View Details
Relay S - 1PH Thyristor Power Controller -  - West Control Solutions
Specs
SCR Control Zero Crossing
Operating Voltage 24 VAC - 600 VAC
Phase Single Phase
View Details
Three Phase Thyristor Regulator - JW Series - CHINO Works America Inc.
Specs
SCR Control Phase Angle; Zero Crossing
Operating Voltage 200 to 440 VAC
Phase Three-Phase (2-leg)
View Details
Heat Control System - MV-TPS - Solcon Solutions LLC
Solcon Solutions LLC
Specs
SCR Control Zero Crossing
Operating Voltage up to 13.8kV
Phase Three Phase (3-leg)
View Details