United Technologies Corporation Power Controller OPN-VAVB1-02

Description
BACNET HVAC CONTROLLER, OPEN VAV FAN TERMINAL CONTROLLER, I-VU VAV ZONE II SINGLE DUCT, FEATURES SEPARABLE ACTUATOR, PLUG AND PLAY CONNECTIVITY, SUGGESTED REPLACMENT FOR OPN-VAVB1. FREE 2 YEAR RADWELL WARRANTY
Description
BACNET HVAC CONTROLLER, OPEN VAV FAN TERMINAL CONTROLLER, I-VU VAV ZONE II SINGLE DUCT, FEATURES SEPARABLE ACTUATOR, PLUG AND PLAY CONNECTIVITY, SUGGESTED REPLACMENT FOR OPN-VAVB1. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Controller - 132656355 - Radwell International
Willingboro, NJ, United States
Power Controller
132656355
Power Controller 132656355
BACNET HVAC CONTROLLER, OPEN VAV FAN TERMINAL CONTROLLER, I-VU VAV ZONE II SINGLE DUCT, FEATURES SEPARABLE ACTUATOR, PLUG AND PLAY CONNECTIVITY, SUGGESTED REPLACMENT FOR OPN-VAVB1. FREE 2 YEAR RADWELL WARRANTY

BACNET HVAC CONTROLLER, OPEN VAV FAN TERMINAL CONTROLLER, I-VU VAV ZONE II SINGLE DUCT, FEATURES SEPARABLE ACTUATOR, PLUG AND PLAY CONNECTIVITY, SUGGESTED REPLACMENT FOR OPN-VAVB1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category SCR Power Controllers
Product Number 132656355
Product Name Power Controller
Unlock Full Specs
to access all available technical data

Similar Products

SCR Power Controllers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
SCR Control Phase Angle
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
Command Signal Analog Voltage (e.g. 0-5V); Analog Current (e.g. 4-20 mA); Potentiometer
View Details
Single-Phase Thyristor Regulator - JB Series - CHINO Works America Inc.
Specs
SCR Control Phase Angle; Zero Crossing
Operating Voltage 100 to 240 VAC
Phase Single Phase
View Details
Digital Thyristor SCR Power Controller - Thyro-PX - Advanced Energy Industries, Inc.
Specs
SCR Control Phase Angle
Operating Voltage 500, 690 VAC
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
View Details
Relay S - 3PH Thyristor Power Controller -  - West Control Solutions
Specs
SCR Control Zero Crossing
Operating Voltage 24 VAC - 600 VAC
Phase Three Phase (3-leg)
View Details