Sprecher + Schuh Power Controller D7-N3G

Description
POWER MODULE, WITH LED, GREEN 24V. FREE 2 YEAR RADWELL WARRANTY
Description
POWER MODULE, WITH LED, GREEN 24V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Controller - 14748251 - Radwell International
Willingboro, NJ, United States
Power Controller
14748251
Power Controller 14748251
POWER MODULE, WITH LED, GREEN 24V. FREE 2 YEAR RADWELL WARRANTY

POWER MODULE, WITH LED, GREEN 24V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Controller -  - Radwell International
Willingboro, NJ, United States
Power Controller
Power Controller
SPRECHER & SCHUH Controls & Indicators D7-N3G

SPRECHER & SCHUH Controls & Indicators D7-N3G

Supplier's Site

Technical Specifications

  Radwell International
Product Category SCR Power Controllers
Product Number 14748251
Product Name Power Controller
Unlock Full Specs
to access all available technical data

Similar Products

SCR Power Controllers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
SCR Control Phase Angle
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
Command Signal Analog Voltage (e.g. 0-5V); Analog Current (e.g. 4-20 mA); Potentiometer
View Details
Digital Thyristor SCR Power Controller - Thyro-AX - Advanced Energy Industries, Inc.
Specs
SCR Control Phase Angle
Operating Voltage 24, 230, 400, 500, 600 VAC
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
View Details
R820 SCR Power Controllers -  - Viconics Technologies Inc.
Viconics Technologies Inc.
Specs
SCR Control Zero Crossing
Operating Voltage 240 - 600 VAC
Phase Single Phase (optional feature); Three-Phase (2-leg) (optional feature)
View Details
Heat Control System - MV-TPS - Solcon Solutions LLC
Solcon Solutions LLC
Specs
SCR Control Zero Crossing
Operating Voltage up to 13.8kV
Phase Three Phase (3-leg)
View Details