ABB AB Power Controller IPCHS-01

Description
DISCONTINUED BY MANUFACTURER, POWER MODULE CHASSIS, MODULAR POWER SYSTEM/COMM NETWORK, 20 AMP MAX PER SIDE INPUT, 120/240 VAC, UP TO 8 POWER MODULES, 1 POWER MONITOR MODULE, PROVIDES:, POWER INPUT, POWER OUTPUT BUS BARS, VARIOUS TERMINALS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, POWER MODULE CHASSIS, MODULAR POWER SYSTEM/COMM NETWORK, 20 AMP MAX PER SIDE INPUT, 120/240 VAC, UP TO 8 POWER MODULES, 1 POWER MONITOR MODULE, PROVIDES:, POWER INPUT, POWER OUTPUT BUS BARS, VARIOUS TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Controller - 6688472 - Radwell International
Willingboro, NJ, United States
Power Controller
6688472
Power Controller 6688472
DISCONTINUED BY MANUFACTURER, POWER MODULE CHASSIS, MODULAR POWER SYSTEM/COMM NETWORK, 20 AMP MAX PER SIDE INPUT, 120/240 VAC, UP TO 8 POWER MODULES, 1 POWER MONITOR MODULE, PROVIDES:, POWER INPUT, POWER OUTPUT BUS BARS, VARIOUS TERMINALS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER MODULE CHASSIS, MODULAR POWER SYSTEM/COMM NETWORK, 20 AMP MAX PER SIDE INPUT, 120/240 VAC, UP TO 8 POWER MODULES, 1 POWER MONITOR MODULE, PROVIDES:, POWER INPUT, POWER OUTPUT BUS BARS, VARIOUS TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category SCR Power Controllers
Product Number 6688472
Product Name Power Controller
Unlock Full Specs
to access all available technical data

Similar Products

SCR Power Controllers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
SCR Control Phase Angle
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
Command Signal Analog Voltage (e.g. 0-5V); Analog Current (e.g. 4-20 mA); Potentiometer
View Details
Heat Control System - MV-TPS - Solcon Solutions LLC
Solcon Solutions LLC
Specs
SCR Control Zero Crossing
Operating Voltage up to 13.8kV
Phase Three Phase (3-leg)
View Details
Digital Thyristor SCR Power Controller - Thyro-AX - Advanced Energy Industries, Inc.
Specs
SCR Control Phase Angle
Operating Voltage 24, 230, 400, 500, 600 VAC
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
View Details
Single-Phase Thyristor Regulator - JB Series - CHINO Works America Inc.
Specs
SCR Control Phase Angle; Zero Crossing
Operating Voltage 100 to 240 VAC
Phase Single Phase
View Details