Cognex Corporation Power Controller DMA-CCM-4X-US

Description
DISCONTINUED BY MANUFACTURER, DELUXE RDR POWER & IO BOX, 4-CAM, CONNECTION MODULE, 4 X DIGITAL INPUT / 24 VDC, 4 X DIGITAL OUTPUT / 24 VDC, 9-PIN D-SUB CONNECTOR, 12-PIN M12 CONNECTOR, RJ-45 CONNECTOR, SUPPLY VOLTAGE 110-240 VAC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DELUXE RDR POWER & IO BOX, 4-CAM, CONNECTION MODULE, 4 X DIGITAL INPUT / 24 VDC, 4 X DIGITAL OUTPUT / 24 VDC, 9-PIN D-SUB CONNECTOR, 12-PIN M12 CONNECTOR, RJ-45 CONNECTOR, SUPPLY VOLTAGE 110-240 VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Controller - 67636697 - Radwell International
Willingboro, NJ, United States
Power Controller
67636697
Power Controller 67636697
DISCONTINUED BY MANUFACTURER, DELUXE RDR POWER & IO BOX, 4-CAM, CONNECTION MODULE, 4 X DIGITAL INPUT / 24 VDC, 4 X DIGITAL OUTPUT / 24 VDC, 9-PIN D-SUB CONNECTOR, 12-PIN M12 CONNECTOR, RJ-45 CONNECTOR, SUPPLY VOLTAGE 110-240 VAC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DELUXE RDR POWER & IO BOX, 4-CAM, CONNECTION MODULE, 4 X DIGITAL INPUT / 24 VDC, 4 X DIGITAL OUTPUT / 24 VDC, 9-PIN D-SUB CONNECTOR, 12-PIN M12 CONNECTOR, RJ-45 CONNECTOR, SUPPLY VOLTAGE 110-240 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category SCR Power Controllers
Product Number 67636697
Product Name Power Controller
Unlock Full Specs
to access all available technical data

Similar Products

SCR Power Controllers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
SCR Control Phase Angle
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
Command Signal Analog Voltage (e.g. 0-5V); Analog Current (e.g. 4-20 mA); Potentiometer
View Details
Three Phase Thyristor Regulator - JW Series - CHINO Works America Inc.
Specs
SCR Control Phase Angle; Zero Crossing
Operating Voltage 200 to 440 VAC
Phase Three-Phase (2-leg)
View Details
R820 SCR Power Controllers -  - Viconics Technologies Inc.
Viconics Technologies Inc.
Specs
SCR Control Zero Crossing
Operating Voltage 240 - 600 VAC
Phase Single Phase (optional feature); Three-Phase (2-leg) (optional feature)
View Details
Digital Thyristor SCR Power Controller - Thyro-AX - Advanced Energy Industries, Inc.
Specs
SCR Control Phase Angle
Operating Voltage 24, 230, 400, 500, 600 VAC
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
View Details