Renesas Electronics Corporation Power Controller ISL6721AVZ

Description
IC, POWER MGMT; SUPPLY VOLTAGE:18V; DIGITAL IC CASE STYLE:TSSOP; NO. OF PINS:16; OPERATING TEMPERATURE RANGE:-40¦C TO +105¦C; MSL:MSL 1 - UNLIMITED; L. FREE 2 YEAR RADWELL WARRANTY
Description
IC, POWER MGMT; SUPPLY VOLTAGE:18V; DIGITAL IC CASE STYLE:TSSOP; NO. OF PINS:16; OPERATING TEMPERATURE RANGE:-40¦C TO +105¦C; MSL:MSL 1 - UNLIMITED; L. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Controller - 32398795 - Radwell International
Willingboro, NJ, United States
Power Controller
32398795
Power Controller 32398795
IC, POWER MGMT; SUPPLY VOLTAGE:18V; DIGITAL IC CASE STYLE:TSSOP; NO. OF PINS:16; OPERATING TEMPERATURE RANGE:-40¦C TO +105¦C; MSL:MSL 1 - UNLIMITED; L. FREE 2 YEAR RADWELL WARRANTY

IC, POWER MGMT; SUPPLY VOLTAGE:18V; DIGITAL IC CASE STYLE:TSSOP; NO. OF PINS:16; OPERATING TEMPERATURE RANGE:-40¦C TO +105¦C; MSL:MSL 1 - UNLIMITED; L. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category SCR Power Controllers
Product Number 32398795
Product Name Power Controller
Unlock Full Specs
to access all available technical data

Similar Products

SCR Power Controllers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
SCR Control Phase Angle
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
Command Signal Analog Voltage (e.g. 0-5V); Analog Current (e.g. 4-20 mA); Potentiometer
View Details
Relay S - 3PH Thyristor Power Controller -  - West Control Solutions
Specs
SCR Control Zero Crossing
Operating Voltage 24 VAC - 600 VAC
Phase Three Phase (3-leg)
View Details
Three Phase Thyristor Regulator - JW Series - CHINO Works America Inc.
Specs
SCR Control Phase Angle; Zero Crossing
Operating Voltage 200 to 440 VAC
Phase Three-Phase (2-leg)
View Details
Heat Control System - MV-TPS - Solcon Solutions LLC
Solcon Solutions LLC
Specs
SCR Control Zero Crossing
Operating Voltage up to 13.8kV
Phase Three Phase (3-leg)
View Details