GE Company Power Controller 505-0102

Description
DISCONTINUED BY MANUFACTURER, POWER CONTROL KIT, 20-60VDC, 7W, 4 BUILT IN CONTROL OUTLET. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, POWER CONTROL KIT, 20-60VDC, 7W, 4 BUILT IN CONTROL OUTLET. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Controller - 225785757 - Radwell International
Willingboro, NJ, United States
Power Controller
225785757
Power Controller 225785757
DISCONTINUED BY MANUFACTURER, POWER CONTROL KIT, 20-60VDC, 7W, 4 BUILT IN CONTROL OUTLET. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER CONTROL KIT, 20-60VDC, 7W, 4 BUILT IN CONTROL OUTLET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category SCR Power Controllers
Product Number 225785757
Product Name Power Controller
Unlock Full Specs
to access all available technical data

Similar Products

SCR Power Controllers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
SCR Control Phase Angle
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
Command Signal Analog Voltage (e.g. 0-5V); Analog Current (e.g. 4-20 mA); Potentiometer
View Details
Heat Control System - MV-TPS - Solcon Solutions LLC
Solcon Solutions LLC
Specs
SCR Control Zero Crossing
Operating Voltage up to 13.8kV
Phase Three Phase (3-leg)
View Details
Digital Thyristor SCR Power Controller - Thyro-AX - Advanced Energy Industries, Inc.
Specs
SCR Control Phase Angle
Operating Voltage 24, 230, 400, 500, 600 VAC
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
View Details
Single-Phase Thyristor Regulator - JU Series - CHINO Works America Inc.
Specs
SCR Control Phase Angle; Zero Crossing
Operating Voltage 100 to 440VAC
Phase Single Phase
View Details