Watlow® Power Controller DC20-60C0-S0AF

Description
DIN-A-MITE POWER SWITCHING DEVICES, STYLE C, 3 PHASE, 2 CONTROLLED LEGS, NATURAL CONVECTION STANDARD DIN-RAIL OR PANEL, LINE AND LOAD VOLTAGE 277 TO 600VAC, 4.5 TO 32VDC INPUT, CONTACTOR OUTPUT, SHORTED SCR ALARM, ENGLISH, CUSTOM OPTIONS. FREE 2 YEAR RADWELL WARRANTY
Description
DIN-A-MITE POWER SWITCHING DEVICES, STYLE C, 3 PHASE, 2 CONTROLLED LEGS, NATURAL CONVECTION STANDARD DIN-RAIL OR PANEL, LINE AND LOAD VOLTAGE 277 TO 600VAC, 4.5 TO 32VDC INPUT, CONTACTOR OUTPUT, SHORTED SCR ALARM, ENGLISH, CUSTOM OPTIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Controller - 134452095 - Radwell International
Willingboro, NJ, United States
Power Controller
134452095
Power Controller 134452095
DIN-A-MITE POWER SWITCHING DEVICES, STYLE C, 3 PHASE, 2 CONTROLLED LEGS, NATURAL CONVECTION STANDARD DIN-RAIL OR PANEL, LINE AND LOAD VOLTAGE 277 TO 600VAC, 4.5 TO 32VDC INPUT, CONTACTOR OUTPUT, SHORTED SCR ALARM, ENGLISH, CUSTOM OPTIONS. FREE 2 YEAR RADWELL WARRANTY

DIN-A-MITE POWER SWITCHING DEVICES, STYLE C, 3 PHASE, 2 CONTROLLED LEGS, NATURAL CONVECTION STANDARD DIN-RAIL OR PANEL, LINE AND LOAD VOLTAGE 277 TO 600VAC, 4.5 TO 32VDC INPUT, CONTACTOR OUTPUT, SHORTED SCR ALARM, ENGLISH, CUSTOM OPTIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category SCR Power Controllers
Product Number 134452095
Product Name Power Controller
Phase Three-Phase (2-leg)
Unlock Full Specs
to access all available technical data

Similar Products

SCR Power Controllers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
SCR Control Phase Angle
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
Command Signal Analog Voltage (e.g. 0-5V); Analog Current (e.g. 4-20 mA); Potentiometer
View Details
Heat Control System - MV-TPS - Solcon Solutions LLC
Solcon Solutions LLC
Specs
SCR Control Zero Crossing
Operating Voltage up to 13.8kV
Phase Three Phase (3-leg)
View Details
Digital Thyristor SCR Power Controller - Thyro-PX - Advanced Energy Industries, Inc.
Specs
SCR Control Phase Angle
Operating Voltage 500, 690 VAC
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
View Details
Single-Phase Thyristor Regulator - JB Series - CHINO Works America Inc.
Specs
SCR Control Phase Angle; Zero Crossing
Operating Voltage 100 to 240 VAC
Phase Single Phase
View Details