Radwell International Power Controller 99947463

Description
DISCONTINUED BY MANUFACTURER, MULTISPENSE 900, CONTROL MODULE FOR MULTI CHANNEL LIQUID DISPENSING/METERING SYSTEMS, 1-31MONITORS, 1-62PUMPS, MOTOR FUSES, 1.6AMP 250VAC, FAN FUSES 0.5AMP 250V, LOGIC FUSE 1.6AMP 250V, MAIN FUSE 15AMP 250V. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MULTISPENSE 900, CONTROL MODULE FOR MULTI CHANNEL LIQUID DISPENSING/METERING SYSTEMS, 1-31MONITORS, 1-62PUMPS, MOTOR FUSES, 1.6AMP 250VAC, FAN FUSES 0.5AMP 250V, LOGIC FUSE 1.6AMP 250V, MAIN FUSE 15AMP 250V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Controller - 99947463 - Radwell International
Willingboro, NJ, United States
Power Controller
99947463
Power Controller 99947463
DISCONTINUED BY MANUFACTURER, MULTISPENSE 900, CONTROL MODULE FOR MULTI CHANNEL LIQUID DISPENSING/METERING SYSTEMS, 1-31MONITORS, 1-62PUMPS, MOTOR FUSES, 1.6AMP 250VAC, FAN FUSES 0.5AMP 250V, LOGIC FUSE 1.6AMP 250V, MAIN FUSE 15AMP 250V. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MULTISPENSE 900, CONTROL MODULE FOR MULTI CHANNEL LIQUID DISPENSING/METERING SYSTEMS, 1-31MONITORS, 1-62PUMPS, MOTOR FUSES, 1.6AMP 250VAC, FAN FUSES 0.5AMP 250V, LOGIC FUSE 1.6AMP 250V, MAIN FUSE 15AMP 250V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category SCR Power Controllers
Product Number 99947463
Product Name Power Controller
Unlock Full Specs
to access all available technical data

Similar Products

SCR Power Controllers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
SCR Control Phase Angle
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
Command Signal Analog Voltage (e.g. 0-5V); Analog Current (e.g. 4-20 mA); Potentiometer
View Details
Single-Phase Thyristor Regulator - JB Series - CHINO Works America Inc.
Specs
SCR Control Phase Angle; Zero Crossing
Operating Voltage 100 to 240 VAC
Phase Single Phase
View Details
R820 SCR Power Controllers -  - Viconics Technologies Inc.
Viconics Technologies Inc.
Specs
SCR Control Zero Crossing
Operating Voltage 240 - 600 VAC
Phase Single Phase (optional feature); Three-Phase (2-leg) (optional feature)
View Details
Digital Thyristor SCR Power Controller - Thyro-AX - Advanced Energy Industries, Inc.
Specs
SCR Control Phase Angle
Operating Voltage 24, 230, 400, 500, 600 VAC
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
View Details