Watlow® Power Controller DB80-24C0-0000

Description
POWER SWITCHING DEVICE, DIN-A-MITE B, CONTROL INPUT, 2 INDEPENDENT ZONES, NATURAL CONVECTION CURRENT RATING 18 AMP @ 50 DEGREES C, 120-240 VAC, 50/60 HZ, 4.5-32 VDC INPUT, CONTACTOR OUTPUT, NO ALARM, ENGLISH MANUAL. FREE 2 YEAR RADWELL WARRANTY
Description
POWER SWITCHING DEVICE, DIN-A-MITE B, CONTROL INPUT, 2 INDEPENDENT ZONES, NATURAL CONVECTION CURRENT RATING 18 AMP @ 50 DEGREES C, 120-240 VAC, 50/60 HZ, 4.5-32 VDC INPUT, CONTACTOR OUTPUT, NO ALARM, ENGLISH MANUAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Controller - 116467347 - Radwell International
Willingboro, NJ, United States
Power Controller
116467347
Power Controller 116467347
POWER SWITCHING DEVICE, DIN-A-MITE B, CONTROL INPUT, 2 INDEPENDENT ZONES, NATURAL CONVECTION CURRENT RATING 18 AMP @ 50 DEGREES C, 120-240 VAC, 50/60 HZ, 4.5-32 VDC INPUT, CONTACTOR OUTPUT, NO ALARM, ENGLISH MANUAL. FREE 2 YEAR RADWELL WARRANTY

POWER SWITCHING DEVICE, DIN-A-MITE B, CONTROL INPUT, 2 INDEPENDENT ZONES, NATURAL CONVECTION CURRENT RATING 18 AMP @ 50 DEGREES C, 120-240 VAC, 50/60 HZ, 4.5-32 VDC INPUT, CONTACTOR OUTPUT, NO ALARM, ENGLISH MANUAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category SCR Power Controllers
Product Number 116467347
Product Name Power Controller
Unlock Full Specs
to access all available technical data

Similar Products

SCR Power Controllers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
SCR Control Phase Angle
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
Command Signal Analog Voltage (e.g. 0-5V); Analog Current (e.g. 4-20 mA); Potentiometer
View Details
Single-Phase Thyristor Regulator - JB Series - CHINO Works America Inc.
Specs
SCR Control Phase Angle; Zero Crossing
Operating Voltage 100 to 240 VAC
Phase Single Phase
View Details
R820 SCR Power Controllers -  - Viconics Technologies Inc.
Viconics Technologies Inc.
Specs
SCR Control Zero Crossing
Operating Voltage 240 - 600 VAC
Phase Single Phase (optional feature); Three-Phase (2-leg) (optional feature)
View Details
PM3000 - 2PH Thyristor Power Controller -  - West Control Solutions
Specs
Operating Voltage 330 VAC - 600 VAC
Phase Other
Command Signal Analog Voltage (e.g. 0-5V) (optional feature); Analog Current (e.g. 4-20 mA) (optional feature); Potentiometer (optional feature); Other (optional feature)
View Details