Reliable Controls Corporation Power Controller M1

Description
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE BACNET, MACH1 CONTROLLER, 8 I/O, 24 VAC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE BACNET, MACH1 CONTROLLER, 8 I/O, 24 VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Controller - 70716279 - Radwell International
Willingboro, NJ, United States
Power Controller
70716279
Power Controller 70716279
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE BACNET, MACH1 CONTROLLER, 8 I/O, 24 VAC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROGRAMMABLE BACNET, MACH1 CONTROLLER, 8 I/O, 24 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category SCR Power Controllers
Product Number 70716279
Product Name Power Controller
Unlock Full Specs
to access all available technical data

Similar Products

SCR Power Controllers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
SCR Control Phase Angle
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
Command Signal Analog Voltage (e.g. 0-5V); Analog Current (e.g. 4-20 mA); Potentiometer
View Details
Powerstack 2PH Thyristor Power Controller -  - West Control Solutions
Specs
Operating Voltage 24 VAC - 690 VAC
Phase Other
Command Signal Analog Voltage (e.g. 0-5V) (optional feature); Analog Current (e.g. 4-20 mA) (optional feature); Potentiometer (optional feature); Other (optional feature)
View Details
Heat Control System - MV-TPS - Solcon Solutions LLC
Solcon Solutions LLC
Specs
SCR Control Zero Crossing
Operating Voltage up to 13.8kV
Phase Three Phase (3-leg)
View Details
Advanced Multi-Loop SCR Power Controller - C4-IR - Chromalox
Specs
SCR Control Phase Angle; Zero Crossing
Operating Voltage 480 V
Phase Single Phase; Three-Phase (2-leg)
View Details