U.S. Plastic Corporation Excelon Laboratory Standard Wall Tubing 59056

Description
3/8" ID x 1/2" OD Excelon Laboratory Tubing has a working pressure of 18 PSI @ 73F. It has a minimum bend radius of 1-1/2". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.
Description
3/8" ID x 1/2" OD Excelon Laboratory Tubing has a working pressure of 18 PSI @ 73F. It has a minimum bend radius of 1-1/2". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.

Suppliers

Company
Product
Description
Supplier Links
Excelon Laboratory Standard Wall Tubing - 59056 - U.S. Plastic Corporation
Lima, OH, USA
Excelon Laboratory Standard Wall Tubing
59056
Excelon Laboratory Standard Wall Tubing 59056
3/8" ID x 1/2" OD Excelon Laboratory Tubing has a working pressure of 18 PSI @ 73F. It has a minimum bend radius of 1-1/2". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.

3/8" ID x 1/2" OD Excelon Laboratory Tubing has a working pressure of 18 PSI @ 73F. It has a minimum bend radius of 1-1/2". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 59056
Product Name Excelon Laboratory Standard Wall Tubing
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Tubing and Profile Struts - 2647838 - RS Components, Ltd.
Specs
Type Metal
Material Aluminum; Anodised Aluminium
View Details
Convoluted Tubing - 5470274008 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Open End tubing - TRO-2625-030-48.000 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details
Silicone Tubing - CST - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Inside Diameter 0.040 to 1.500 inch (1.0 to 38.1 mm)
Temperature Range 0 to 600 F (-18 to 316 C)
View Details