U.S. Plastic Corporation Excelon Laboratory Standard Wall Tubing 59063

Description
5/8" ID x 13/16" OD Excelon Laboratory Tubing has a working pressure of 16 PSI @ 73F. It has a minimum bend radius of 3". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.
Description
5/8" ID x 13/16" OD Excelon Laboratory Tubing has a working pressure of 16 PSI @ 73F. It has a minimum bend radius of 3". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.

Suppliers

Company
Product
Description
Supplier Links
Excelon Laboratory Standard Wall Tubing - 59063 - U.S. Plastic Corporation
Lima, OH, USA
Excelon Laboratory Standard Wall Tubing
59063
Excelon Laboratory Standard Wall Tubing 59063
5/8" ID x 13/16" OD Excelon Laboratory Tubing has a working pressure of 16 PSI @ 73F. It has a minimum bend radius of 3". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.

5/8" ID x 13/16" OD Excelon Laboratory Tubing has a working pressure of 16 PSI @ 73F. It has a minimum bend radius of 3". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 59063
Product Name Excelon Laboratory Standard Wall Tubing
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear; Translucent; Solid; Multi
View Details
HSC2840 Series 3/8 in. Nominal ID and 20 ft Working Length Blue Tint Polyurethane Self-Store Tubing & Reinforced Hose|Master File - HSC2840-06X25 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Polyurethane; Ether-Based Polyurethane
Shape Round
View Details
Convoluted Tubing - 5470234017 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Polypropylene Tubes & Profiles -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Polypropylene
Shape Round
View Details