U.S. Plastic Corporation Excelon Laboratory Heavy Wall Vacuum Tubing 59077

Description
3/16" ID x 9/16" OD x 3/16" Wall Vacuum Tubing has a working pressure of 70 PSI @ 73F. It has a minimum bend radius of 1/4". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.
Description
3/16" ID x 9/16" OD x 3/16" Wall Vacuum Tubing has a working pressure of 70 PSI @ 73F. It has a minimum bend radius of 1/4". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.

Suppliers

Company
Product
Description
Supplier Links
Excelon Laboratory Heavy Wall Vacuum Tubing - 59077 - U.S. Plastic Corporation
Lima, OH, USA
Excelon Laboratory Heavy Wall Vacuum Tubing
59077
Excelon Laboratory Heavy Wall Vacuum Tubing 59077
3/16" ID x 9/16" OD x 3/16" Wall Vacuum Tubing has a working pressure of 70 PSI @ 73F. It has a minimum bend radius of 1/4". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.

3/16" ID x 9/16" OD x 3/16" Wall Vacuum Tubing has a working pressure of 70 PSI @ 73F. It has a minimum bend radius of 1/4". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 59077
Product Name Excelon Laboratory Heavy Wall Vacuum Tubing
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Custom Wire Extrusion -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
NAUTILUS™ K2W Series 5/8 in. Nominal ID and 1.065 in. Nominal OD Weighted Aeration Tubing|Master File - K2W-1017X100 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Poly Vinyl Chloride; PVC
Shape Round
View Details
Convoluted Tubing - 5470204005 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Enflon® Molded Cylinders -  - Pexco
Specs
Type Plastic; Structural
Material Polytetrafluoroethylene
Shape Round
View Details