U.S. Plastic Corporation Santoprene 64A Tubing 58529

Description
1/16" ID x 3/16" OD Black Santoprene 64A Tubing has a durometer of 64 shore A, a tensile strength of 1000 PSI, a specific gravity of .97 and an elongation at break of 400%. It has a heat distortion temperature of 275F and a brittleness temperature of < 60C.
Description
1/16" ID x 3/16" OD Black Santoprene 64A Tubing has a durometer of 64 shore A, a tensile strength of 1000 PSI, a specific gravity of .97 and an elongation at break of 400%. It has a heat distortion temperature of 275F and a brittleness temperature of < 60C.

Suppliers

Company
Product
Description
Supplier Links
Santoprene 64A Tubing - 58529 - U.S. Plastic Corporation
Lima, OH, USA
Santoprene 64A Tubing
58529
Santoprene 64A Tubing 58529
1/16" ID x 3/16" OD Black Santoprene 64A Tubing has a durometer of 64 shore A, a tensile strength of 1000 PSI, a specific gravity of .97 and an elongation at break of 400%. It has a heat distortion temperature of 275F and a brittleness temperature of < 60C.

1/16" ID x 3/16" OD Black Santoprene 64A Tubing has a durometer of 64 shore A, a tensile strength of 1000 PSI, a specific gravity of .97 and an elongation at break of 400%. It has a heat distortion temperature of 275F and a brittleness temperature of < 60C.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 58529
Product Name Santoprene 64A Tubing
Material Santoprene
Unlock Full Specs
to access all available technical data

Similar Products

Custom Wire Extrusion -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
Altaflo® 200 FEP Tubing & Pipe -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Fluoropolymer
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details