U.S. Plastic Corporation Excelon Laboratory Standard Wall Tubing 59068

Description
3/4" ID x 1-1/8" OD Excelon Laboratory Tubing has a working pressure of 25 PSI @ 73F. It has a minimum bend radius of 2-3/8". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.
Description
3/4" ID x 1-1/8" OD Excelon Laboratory Tubing has a working pressure of 25 PSI @ 73F. It has a minimum bend radius of 2-3/8". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.

Suppliers

Company
Product
Description
Supplier Links
Excelon Laboratory Standard Wall Tubing - 59068 - U.S. Plastic Corporation
Lima, OH, USA
Excelon Laboratory Standard Wall Tubing
59068
Excelon Laboratory Standard Wall Tubing 59068
3/4" ID x 1-1/8" OD Excelon Laboratory Tubing has a working pressure of 25 PSI @ 73F. It has a minimum bend radius of 2-3/8". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.

3/4" ID x 1-1/8" OD Excelon Laboratory Tubing has a working pressure of 25 PSI @ 73F. It has a minimum bend radius of 2-3/8". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 59068
Product Name Excelon Laboratory Standard Wall Tubing
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Tubes - 4084002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Plastic
Material Acrylic; Acrylic
Shape Round
View Details
Tubing, PTFE -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Plastic
Material Polytetrafluoroethylene
Design Units English
View Details
Clearflo® 70 PVC Tubing - 1130365 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details