U.S. Plastic Corporation Excelon Laboratory Standard Wall Tubing 59050

Description
1/4" ID x 3/8" OD Excelon Laboratory Tubing has a working pressure of 25 PSI @ 73F. It has a minimum bend radius of 1". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.
Description
1/4" ID x 3/8" OD Excelon Laboratory Tubing has a working pressure of 25 PSI @ 73F. It has a minimum bend radius of 1". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.

Suppliers

Company
Product
Description
Supplier Links
Excelon Laboratory Standard Wall Tubing - 59050 - U.S. Plastic Corporation
Lima, OH, USA
Excelon Laboratory Standard Wall Tubing
59050
Excelon Laboratory Standard Wall Tubing 59050
1/4" ID x 3/8" OD Excelon Laboratory Tubing has a working pressure of 25 PSI @ 73F. It has a minimum bend radius of 1". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.

1/4" ID x 3/8" OD Excelon Laboratory Tubing has a working pressure of 25 PSI @ 73F. It has a minimum bend radius of 1". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 59050
Product Name Excelon Laboratory Standard Wall Tubing
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Urethane Tubing - URT1-0503 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
Closed End tubing - TRC-2000-028-7.000 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details
Metal Tubes - 682034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Metal
Material Phosphor bronze
Design Units English
View Details