U.S. Plastic Corporation Santoprene 64A Tubing 58532

Description
1/4" ID x 3/8" OD Black Santoprene 64A Tubing has a durometer of 64 shore A, a tensile strength of 1000 PSI, a specific gravity of .97 and an elongation at break of 400%. It has a heat distortion temperature of 275F and a brittleness temperature of < 60C.
Description
1/4" ID x 3/8" OD Black Santoprene 64A Tubing has a durometer of 64 shore A, a tensile strength of 1000 PSI, a specific gravity of .97 and an elongation at break of 400%. It has a heat distortion temperature of 275F and a brittleness temperature of < 60C.

Suppliers

Company
Product
Description
Supplier Links
Santoprene 64A Tubing - 58532 - U.S. Plastic Corporation
Lima, OH, USA
Santoprene 64A Tubing
58532
Santoprene 64A Tubing 58532
1/4" ID x 3/8" OD Black Santoprene 64A Tubing has a durometer of 64 shore A, a tensile strength of 1000 PSI, a specific gravity of .97 and an elongation at break of 400%. It has a heat distortion temperature of 275F and a brittleness temperature of < 60C.

1/4" ID x 3/8" OD Black Santoprene 64A Tubing has a durometer of 64 shore A, a tensile strength of 1000 PSI, a specific gravity of .97 and an elongation at break of 400%. It has a heat distortion temperature of 275F and a brittleness temperature of < 60C.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 58532
Product Name Santoprene 64A Tubing
Material Santoprene
Unlock Full Specs
to access all available technical data

Similar Products

Tubing and Profile Struts - 2647866 - RS Components, Ltd.
Specs
Type Metal
Material Aluminum; Anodised Aluminium
View Details
Convoluted Tubing - 5470234017 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Open End tubing - TRO-1125-018-48.000 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details
Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details