U.S. Plastic Corporation Excelon Laboratory Standard Wall Tubing 59072

Description
1" ID x 1-1/2" OD Excelon Laboratory Tubing has a working pressure of 25 PSI @ 73F. It has a minimum bend radius of 3". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.
Description
1" ID x 1-1/2" OD Excelon Laboratory Tubing has a working pressure of 25 PSI @ 73F. It has a minimum bend radius of 3". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.

Suppliers

Company
Product
Description
Supplier Links
Excelon Laboratory Standard Wall Tubing - 59072 - U.S. Plastic Corporation
Lima, OH, USA
Excelon Laboratory Standard Wall Tubing
59072
Excelon Laboratory Standard Wall Tubing 59072
1" ID x 1-1/2" OD Excelon Laboratory Tubing has a working pressure of 25 PSI @ 73F. It has a minimum bend radius of 3". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.

1" ID x 1-1/2" OD Excelon Laboratory Tubing has a working pressure of 25 PSI @ 73F. It has a minimum bend radius of 3". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 59072
Product Name Excelon Laboratory Standard Wall Tubing
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Metal Tubes - 6614898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Metal
Material Stainless Steel; Stainless steel
Shape Round
View Details
Latex Tubing - 125X0469LR - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber (optional feature); Synthetic Rubber (optional feature)
Application Laboratory
View Details
Prolite® Polypropylene Tubing - 4480840 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Material Polypropylene
Application Food & Beverage; Medical / Pharmaceutical; Water
Outside Diameter 1.250 inch (31.7 mm)
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details