U.S. Plastic Corporation Excelon Laboratory Heavy Wall Vacuum Tubing 59082

Description
3/4" ID x 1-1/2" OD x 3/8" Wall Vacuum Tubing has a working pressure of 38 PSI @ 73F. It has a minimum bend radius of 1-1/2". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.
Description
3/4" ID x 1-1/2" OD x 3/8" Wall Vacuum Tubing has a working pressure of 38 PSI @ 73F. It has a minimum bend radius of 1-1/2". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.

Suppliers

Company
Product
Description
Supplier Links
Excelon Laboratory Heavy Wall Vacuum Tubing - 59082 - U.S. Plastic Corporation
Lima, OH, USA
Excelon Laboratory Heavy Wall Vacuum Tubing
59082
Excelon Laboratory Heavy Wall Vacuum Tubing 59082
3/4" ID x 1-1/2" OD x 3/8" Wall Vacuum Tubing has a working pressure of 38 PSI @ 73F. It has a minimum bend radius of 1-1/2". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.

3/4" ID x 1-1/2" OD x 3/8" Wall Vacuum Tubing has a working pressure of 38 PSI @ 73F. It has a minimum bend radius of 1-1/2". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 59082
Product Name Excelon Laboratory Heavy Wall Vacuum Tubing
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Custom Wire Extrusion -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
220 Series 0.170 in. Nominal ID, 1/4 in. Nominal OD, and 500 ft Standard Length Spool/Coil Linear Low Density Food Grade Polyethylene Tubing|Master File - 220-0440X500 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX); Polyethylene
Shape Round
View Details
Altaflo® 550 PVDF Flex Tubing -  - Pexco
Specs
Type Plastic; Structural
Material Polyvinylidene Fluoride
Shape Round
View Details