U.S. Plastic Corporation Santoprene 64A Tubing 58537

Description
1/2" ID x 3/4" OD Black Santoprene 64A Tubing has a durometer of 64 shore A, a tensile strength of 1000 PSI, a specific gravity of .97 and an elongation at break of 400%. It has a heat distortion temperature of 275F and a brittleness temperature of < 60C.
Description
1/2" ID x 3/4" OD Black Santoprene 64A Tubing has a durometer of 64 shore A, a tensile strength of 1000 PSI, a specific gravity of .97 and an elongation at break of 400%. It has a heat distortion temperature of 275F and a brittleness temperature of < 60C.

Suppliers

Company
Product
Description
Supplier Links
Santoprene 64A Tubing - 58537 - U.S. Plastic Corporation
Lima, OH, USA
Santoprene 64A Tubing
58537
Santoprene 64A Tubing 58537
1/2" ID x 3/4" OD Black Santoprene 64A Tubing has a durometer of 64 shore A, a tensile strength of 1000 PSI, a specific gravity of .97 and an elongation at break of 400%. It has a heat distortion temperature of 275F and a brittleness temperature of < 60C.

1/2" ID x 3/4" OD Black Santoprene 64A Tubing has a durometer of 64 shore A, a tensile strength of 1000 PSI, a specific gravity of .97 and an elongation at break of 400%. It has a heat distortion temperature of 275F and a brittleness temperature of < 60C.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 58537
Product Name Santoprene 64A Tubing
Material Santoprene
Unlock Full Specs
to access all available technical data

Similar Products

Braid Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
220 Series 0.375 in. Nominal ID, 1/2 in. Nominal OD, and 500 ft Standard Length Spool/Coil Linear Low Density Food Grade Polyethylene Tubing|Master File - 220-0862X500 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX); Polyethylene
Shape Round
View Details
Enflon® Molded Cylinders -  - Pexco
Specs
Type Plastic; Structural
Material Polytetrafluoroethylene
Shape Round
View Details