U.S. Plastic Corporation EJ Beverage Ultra Barrier Tubing 65710

Description
EJ Beverage Ultra Barrier tubing from EJ Beverage is constructed of a unique compound that provides for an excellent alternative to PVC. PVC free and BPA, it also contains no DEHP phthalates or other plasticizers. Environmentally friendly production - does not emit dioxins. Proven to have no significant impact on taste or flavor. Tubing overs extremely low extractables/leachab les. It is highly flexible and will remain flexible at lower temperatures. It has ultra-low permeability and offers superior barrier properties. Barrier testing was conducted according to ASTM D1434-82 for various gases. Our barrier tubing compounds used in Beverage Ultra Barrier tubing showed tremendous barrier properties for oxygen and significant barrier properties for other gases. Temperature range: -40C to 52C (-40F to 125F). Note: These are standard rolls, thermoformed/coiled tubing is available for special order. Made in the USA. Standard lengths of 100', sold in 1' intervals.
Description
EJ Beverage Ultra Barrier tubing from EJ Beverage is constructed of a unique compound that provides for an excellent alternative to PVC. PVC free and BPA, it also contains no DEHP phthalates or other plasticizers. Environmentally friendly production - does not emit dioxins. Proven to have no significant impact on taste or flavor. Tubing overs extremely low extractables/leachab les. It is highly flexible and will remain flexible at lower temperatures. It has ultra-low permeability and offers superior barrier properties. Barrier testing was conducted according to ASTM D1434-82 for various gases. Our barrier tubing compounds used in Beverage Ultra Barrier tubing showed tremendous barrier properties for oxygen and significant barrier properties for other gases. Temperature range: -40C to 52C (-40F to 125F). Note: These are standard rolls, thermoformed/coiled tubing is available for special order. Made in the USA. Standard lengths of 100', sold in 1' intervals.

Suppliers

Company
Product
Description
Supplier Links
EJ Beverage Ultra Barrier Tubing - 65710 - U.S. Plastic Corporation
Lima, OH, USA
EJ Beverage Ultra Barrier Tubing
65710
EJ Beverage Ultra Barrier Tubing 65710
EJ Beverage Ultra Barrier tubing from EJ Beverage is constructed of a unique compound that provides for an excellent alternative to PVC. PVC free and BPA, it also contains no DEHP phthalates or other plasticizers. Environmentally friendly production - does not emit dioxins. Proven to have no significant impact on taste or flavor. Tubing overs extremely low extractables/leachab les. It is highly flexible and will remain flexible at lower temperatures. It has ultra-low permeability and offers superior barrier properties. Barrier testing was conducted according to ASTM D1434-82 for various gases. Our barrier tubing compounds used in Beverage Ultra Barrier tubing showed tremendous barrier properties for oxygen and significant barrier properties for other gases. Temperature range: -40C to 52C (-40F to 125F). Note: These are standard rolls, thermoformed/coiled tubing is available for special order. Made in the USA. Standard lengths of 100', sold in 1' intervals.

EJ Beverage Ultra Barrier tubing from EJ Beverage is constructed of a unique compound that provides for an excellent alternative to PVC. PVC free and BPA, it also contains no DEHP phthalates or other plasticizers. Environmentally friendly production - does not emit dioxins. Proven to have no significant impact on taste or flavor. Tubing overs extremely low extractables/leachables. It is highly flexible and will remain flexible at lower temperatures. It has ultra-low permeability and offers superior barrier properties. Barrier testing was conducted according to ASTM D1434-82 for various gases. Our barrier tubing compounds used in Beverage Ultra Barrier tubing showed tremendous barrier properties for oxygen and significant barrier properties for other gases. Temperature range: -40C to 52C (-40F to 125F). Note: These are standard rolls, thermoformed/coiled tubing is available for special order. Made in the USA. Standard lengths of 100', sold in 1' intervals.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 65710
Product Name EJ Beverage Ultra Barrier Tubing
Application Food & Beverage
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Extruded Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear; Translucent; Solid; Multi
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Square / Rectangular Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Shape Rectangle; Square; Oval; Specialty
View Details