U.S. Plastic Corporation Excelon Laboratory Standard Wall Tubing 59064

Description
5/8" ID x 7/8" OD Excelon Laboratory Tubing has a working pressure of 21 PSI @ 73F. It has a minimum bend radius 2-3/8". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.
Description
5/8" ID x 7/8" OD Excelon Laboratory Tubing has a working pressure of 21 PSI @ 73F. It has a minimum bend radius 2-3/8". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.

Suppliers

Company
Product
Description
Supplier Links
Excelon Laboratory Standard Wall Tubing - 59064 - U.S. Plastic Corporation
Lima, OH, USA
Excelon Laboratory Standard Wall Tubing
59064
Excelon Laboratory Standard Wall Tubing 59064
5/8" ID x 7/8" OD Excelon Laboratory Tubing has a working pressure of 21 PSI @ 73F. It has a minimum bend radius 2-3/8". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.

5/8" ID x 7/8" OD Excelon Laboratory Tubing has a working pressure of 21 PSI @ 73F. It has a minimum bend radius 2-3/8". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 59064
Product Name Excelon Laboratory Standard Wall Tubing
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Extruded Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear; Translucent; Solid; Multi
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Aluminum Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
Shape Round
View Details