U.S. Plastic Corporation Excelon Laboratory Standard Wall Tubing 59054

Description
5/16" ID x 1/2" OD Excelon Laboratory Tubing has a working temperature of 28 PSI @ 73F. It has a minimum bend radius of 1". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.
Description
5/16" ID x 1/2" OD Excelon Laboratory Tubing has a working temperature of 28 PSI @ 73F. It has a minimum bend radius of 1". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.

Suppliers

Company
Product
Description
Supplier Links
Excelon Laboratory Standard Wall Tubing - 59054 - U.S. Plastic Corporation
Lima, OH, USA
Excelon Laboratory Standard Wall Tubing
59054
Excelon Laboratory Standard Wall Tubing 59054
5/16" ID x 1/2" OD Excelon Laboratory Tubing has a working temperature of 28 PSI @ 73F. It has a minimum bend radius of 1". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.

5/16" ID x 1/2" OD Excelon Laboratory Tubing has a working temperature of 28 PSI @ 73F. It has a minimum bend radius of 1". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 59054
Product Name Excelon Laboratory Standard Wall Tubing
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Braid Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
Polyethylene Tubing & Profiles -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details