U.S. Plastic Corporation Excelon Laboratory Heavy Wall Vacuum Tubing 59081

Description
5/8" ID x 1-3/8" OD x 3/8" Wall Vacuum Tubing has a working pressure of 45 PSI @ 73F. It has a minimum bend radius of 1". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.
Description
5/8" ID x 1-3/8" OD x 3/8" Wall Vacuum Tubing has a working pressure of 45 PSI @ 73F. It has a minimum bend radius of 1". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.

Suppliers

Company
Product
Description
Supplier Links
Excelon Laboratory Heavy Wall Vacuum Tubing - 59081 - U.S. Plastic Corporation
Lima, OH, USA
Excelon Laboratory Heavy Wall Vacuum Tubing
59081
Excelon Laboratory Heavy Wall Vacuum Tubing 59081
5/8" ID x 1-3/8" OD x 3/8" Wall Vacuum Tubing has a working pressure of 45 PSI @ 73F. It has a minimum bend radius of 1". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.

5/8" ID x 1-3/8" OD x 3/8" Wall Vacuum Tubing has a working pressure of 45 PSI @ 73F. It has a minimum bend radius of 1". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 59081
Product Name Excelon Laboratory Heavy Wall Vacuum Tubing
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Polyethylene Tubing - PET1-0805 - Clippard
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details
Convoluted Tubing - 3774834004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Open End tubing - TRO-3640-030-48.000 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details
Tubing and Profile Struts - 2647844 - RS Components, Ltd.
Specs
Type Metal
Material Aluminum; Anodised Aluminium
View Details