U.S. Plastic Corporation Santoprene 64A Tubing 58538

Description
1" ID x 1 1/4" OD Black Santoprene 64A Tubing has a durometer of 64 shore A, a tensile strength of 1000 PSI, a specific gravity of .97 and an elongation at break of 400%. It has a heat distortion temperature of 275F and a brittleness temperature of < 60C.
Description
1" ID x 1 1/4" OD Black Santoprene 64A Tubing has a durometer of 64 shore A, a tensile strength of 1000 PSI, a specific gravity of .97 and an elongation at break of 400%. It has a heat distortion temperature of 275F and a brittleness temperature of < 60C.

Suppliers

Company
Product
Description
Supplier Links
Santoprene 64A Tubing - 58538 - U.S. Plastic Corporation
Lima, OH, USA
Santoprene 64A Tubing
58538
Santoprene 64A Tubing 58538
1" ID x 1 1/4" OD Black Santoprene 64A Tubing has a durometer of 64 shore A, a tensile strength of 1000 PSI, a specific gravity of .97 and an elongation at break of 400%. It has a heat distortion temperature of 275F and a brittleness temperature of < 60C.

1" ID x 1 1/4" OD Black Santoprene 64A Tubing has a durometer of 64 shore A, a tensile strength of 1000 PSI, a specific gravity of .97 and an elongation at break of 400%. It has a heat distortion temperature of 275F and a brittleness temperature of < 60C.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 58538
Product Name Santoprene 64A Tubing
Material Santoprene
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Braid Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Stainless Steel Tubing - Cut to Length - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Features Coiled (optional feature); Finned/Fluted (optional feature); Sterilizeable; Seamless (optional feature); Welded (optional feature); Custom End Forming
View Details