U.S. Plastic Corporation Excelon Laboratory Standard Wall Tubing 59045

Description
1/8" ID x 3/16" OD Excelon Laboratory Tubing has a working pressure of 31 PSI @ 73F. It has a minimum bend radius of 1/2". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.
Description
1/8" ID x 3/16" OD Excelon Laboratory Tubing has a working pressure of 31 PSI @ 73F. It has a minimum bend radius of 1/2". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.

Suppliers

Company
Product
Description
Supplier Links
Excelon Laboratory Standard Wall Tubing - 59045 - U.S. Plastic Corporation
Lima, OH, USA
Excelon Laboratory Standard Wall Tubing
59045
Excelon Laboratory Standard Wall Tubing 59045
1/8" ID x 3/16" OD Excelon Laboratory Tubing has a working pressure of 31 PSI @ 73F. It has a minimum bend radius of 1/2". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.

1/8" ID x 3/16" OD Excelon Laboratory Tubing has a working pressure of 31 PSI @ 73F. It has a minimum bend radius of 1/2". It has a durometer of 55 A, a specific gravity of 1.18, a tensile strength 1650 PSI and an elongation at break of 450%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 59045
Product Name Excelon Laboratory Standard Wall Tubing
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Optically Clear PVC Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
KLEARON™ 73 K010 Series 1/2 in. Nominal ID and 11/16 in. Nominal OD Clear PVC Tubing|Master File - K010-0811X100 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Poly Vinyl Chloride; PVC
Shape Round
View Details
Convoluted Tubing - 3774834004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
4900 PVC Tubing & Sleeving -  - Pexco
Specs
Type Plastic; Electrical
Material Poly Vinyl Chloride
Shape Round
View Details