Microchip Technology, Inc. Circuit Protection - TVS - Diodes SMBJ36CAE3/TR13

Description
Win Source Part Number: 1299472-SMBJ36CAE3/T R13 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36V Voltage - Breakdown (Min): 40V Voltage - Clamping (Max) @ Ipp: 58.1V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 10.3A Package / Case: DO-214AA, SMB Supplier Device Package: SMBJ (DO-214AA) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: SMBJ36
Request a Quote Datasheet
Description
Win Source Part Number: 1299472-SMBJ36CAE3/T R13 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36V Voltage - Breakdown (Min): 40V Voltage - Clamping (Max) @ Ipp: 58.1V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 10.3A Package / Case: DO-214AA, SMB Supplier Device Package: SMBJ (DO-214AA) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: SMBJ36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1299472-SMBJ36CAE3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299472-SMBJ36CAE3/TR13
Circuit Protection - TVS - Diodes 1299472-SMBJ36CAE3/TR13
Win Source Part Number: 1299472-SMBJ36CAE3/T R13 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36V Voltage - Breakdown (Min): 40V Voltage - Clamping (Max) @ Ipp: 58.1V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 10.3A Package / Case: DO-214AA, SMB Supplier Device Package: SMBJ (DO-214AA) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: SMBJ36

Win Source Part Number: 1299472-SMBJ36CAE3/TR13
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V
Voltage - Breakdown (Min): 40V
Voltage - Clamping (Max) @ Ipp: 58.1V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 10.3A
Package / Case: DO-214AA, SMB
Supplier Device Package: SMBJ (DO-214AA)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: SMBJ36

Buy Now Datasheet
TVS Protection Diode - 144-SMBJ36CAE3/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMBJ36CAE3/TR13
TVS Protection Diode 144-SMBJ36CAE3/TR13
TVS DIODE 36VWM 58.1VC SMBJ Product overview: SMBJ36CAE3/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ36CAE3/TR13 can be used for catalog matching and distributor lookup.

TVS DIODE 36VWM 58.1VC SMBJ Product overview: SMBJ36CAE3/TR13 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ36CAE3/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMBJ36CAE3/TR13-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)

58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ36CAE3/TR13 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ36CAE3/TR13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ36CAE3/TR13
TVS DIODE 36VWM 58.1VC SMBJ

TVS DIODE 36VWM 58.1VC SMBJ

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1299472-SMBJ36CAE3/TR13 144-SMBJ36CAE3/TR13 SMBJ36CAE3/TR13-ND SMBJ36CAE3/TR13
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-214AA, SMB Tape & Reel (TR) SMB; DO-214AA, SMB SMB; SMBJ (DO-214AA)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 58.1 volts 58.1 volts 58.1 volts
VBR 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data