Bourns, Inc. TVS Diodes SMBJ33A

Description
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Request a Quote Datasheet
Description
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBJ33ABTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMBJ33ABTR-ND
TVS Diodes SMBJ33ABTR-ND
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
TVS Diodes - SMBJ33ABCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMBJ33ABCT-ND
TVS Diodes SMBJ33ABCT-ND
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
TVS Diodes - SMBJ33ABDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMBJ33ABDKR-ND
TVS Diodes SMBJ33ABDKR-ND
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Diode, Full Reel; Product Range Bourns - 67R0174 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Full Reel; Product Range Bourns
67R0174
Diode, Full Reel; Product Range Bourns 67R0174
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:33V; Clamping Voltage Max:53.3V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:36.7V; Qualification:- RoHS Compliant: Yes

DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:33V; Clamping Voltage Max:53.3V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:36.7V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode; Product Range Bourns - 67R1653 - Newark, An Avnet Company
Chicago, IL, United States
Diode; Product Range Bourns
67R1653
Diode; Product Range Bourns 67R1653
DIODE; Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:33V; Clamping Voltage Max:53.3V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:36.7V; Qualification:- RoHS Compliant: Yes

DIODE; Product Range:SMBJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:33V; Clamping Voltage Max:53.3V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:36.7V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number SMBJ33ABTR-ND 67R0174
Product Name TVS Diodes Diode, Full Reel; Product Range Bourns
Configuration Single
Package SMB; DO-214AA, SMB
Peak Pulse Power 600 watts
VC 53.3 volts
Unlock Full Specs
to access all available technical data