53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE, 600W, 33V, UNIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectio
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ33AFSTR-ND | 64AH8580 |
| Product Name | TVS Diodes | Tvs Diode, 600W, 33V, Unidir, Do-214Aa; Product Range Taiwan Semiconductor |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | DO-214AA |
| Peak Pulse Power | 600 watts | |
| VC | 53.3 volts | 53.3 volts |
| VBR | 36.7 volts |