Win Source Part Number: 1297965-SMBJ33CAHM3_
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel
Applications: Automotive, Telecom
Standard Package: 750
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33V
Voltage - Breakdown (Min): 36.7V
Voltage - Clamping (Max) @ Ipp: 53.3V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 11.3A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SMBJ33CAHM3_A/HC
Base Product Number: SMBJ33
TVS DIODE 33VWM 53.3VC DO214AA Product overview: SMBJ33CAHM3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ33CAHM3_A/H can be used for catalog matching and distributor lookup.
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 33VWM 53.3VC DO214AA
TVS DIODE, BIDIR, 33V, 600W, DO-214AA ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1297965-SMBJ33CAHM3_A/H | 144-SMBJ33CAHM3_A/H | 112-SMBJ33CAHM3_A/HTR-ND | 82AH9095 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes | Tvs Diode, Bidir, 33V, 600W, Do-214Aa Rohs Compliant Vishay |
| Package | DO-214AA, SMB | Tape & Reel (TR) | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 53.3 volts | 53.3 volts | ||
| VBR | 36.7 volts | 36.7 volts |