58.1V Clamp 10.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
58.1V Clamp 10.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
58.1V Clamp 10.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
SMBJ, DO-214AA, 36V, 58.1V, AUTO
TVS DIODE, BIDIR, 36V, 600W, SMB; Product Range:SMBJ-AT Series; TVS Polarity:Bidirection
TVS DIODE, BIDIR, 36V, 600W, SMB ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMBJ36CA-AT/TR13TR-ND | SMBJ36CA-AT/TR13 | 36AK5125 | 29AK7794 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 36V, 600W, Smb; Product Range Yageo | Tvs Diode, Bidir, 36V, 600W, Smb Rohs Compliant Yageo |
| Configuration | Single | |||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | SMB; DO-214AA (SMB) | |
| Peak Pulse Power | 600 watts | 600 watts | ||
| VC | 58.1 volts | 58.1 volts | ||
| VBR | 40 volts | 40 volts | 40 volts |